412 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 412R 0.1% 10PPM CUT LENGTH ( Holsworthy )
THIN FILM RESISTOR, 412 OHM, 63mW, 0.1%; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J412RBTG-ND | RN73C1J412RBTG | 20R7378 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 412R 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Thin Film Resistor, 412 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 412 ohms | 412 ohms |