TE Connectivity Chip Resistor - Surface Mount RN73C1J412KBTDF

Description
RES 412 KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES 412 KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J412KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J412KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J412KBTDFCT-ND
RES 412 KOHM 0.1% 1/16W 0603

RES 412 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J412KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J412KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J412KBTDFDKR-ND
RES 412 KOHM 0.1% 1/16W 0603

RES 412 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J412KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J412KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J412KBTDFTR-ND
412 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

412 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9144
Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9144
RES, 412K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:412kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 412K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:412kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8811
Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8811
RES, 412K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:412kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 412K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:412kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RN73C1J412KBTDFCT-ND 05AC9144
Product Name Chip Resistor - Surface Mount Res, 412K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details