TE Connectivity Chip Resistor - Surface Mount RN73C1J40R2BTDF

Description
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J40R2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J40R2BTDF-ND
Chip Resistor - Surface Mount RN73C1J40R2BTDF-ND
40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

40.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 40R2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J40R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 40R2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J40R2BTDF
Fixed Resistors; RN 0603 40R2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J40R2BTDF
Fixed Resistors; RN 0603 40R2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 40R2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 40R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6471
Res, 40R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6471
RES, 40R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:40.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 40R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:40.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9101 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9101
Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9101
Surface Mount Thin Film Resistor, RN73 Series, 40.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 40.2 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J40R2BTDF-ND RN73C1J40R2BTDF 98Y6471 99W9101
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 40R2 0.1% 10PPM 1K RL ( Holsworthy ) Res, 40R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details