TE Connectivity Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL RN73C1J40K2BTDF

Description
Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL - RN73C1J40K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL
RN73C1J40K2BTDF
Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL RN73C1J40K2BTDF
Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J40K2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J40K2BTDF-ND
Chip Resistor - Surface Mount RN73C1J40K2BTDF-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 40K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6470
Res, 40K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6470
RES, 40K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:40.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:40.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9100 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9100
Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9100
Surface Mount Thin Film Resistor, RN73 Series, 40.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 40.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J40K2BTDF RN73C1J40K2BTDF-ND 98Y6470 99W9100
Product Name Thin Film Resistors - SMD RN 0603 40K2 0.1% 10PPM 1K RL Chip Resistor - Surface Mount Res, 40K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 40.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details