RESISTOR 0603 10PPM 3K65RESISTOR 0603 10PPM 3K65; Resistor element type:Thin Film; Resistance:3.65kR...
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Chip Resistor, Thin Film, RN73 Series, 3.65 kohm, 63 mW, 0.1%, 50 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J3K65BTG | A105707-ND | 20R7319 |
| Product Name | RESISTOR 0603 10PPM 3K65RESISTOR 0603 10PPM 3K65; Resistor element type:Thin Film; Resistance:3.65kR... | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 3.65 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |