TE Connectivity Chip Resistor - Surface Mount RN73C1J3K65BTDF

Description
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A123350DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123350DKR-ND
Chip Resistor - Surface Mount A123350DKR-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123350TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123350TR-ND
Chip Resistor - Surface Mount A123350TR-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A123350CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A123350CT-ND
Chip Resistor - Surface Mount A123350CT-ND
3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 3K65 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J3K65BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 3K65 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J3K65BTDF
Fixed Resistors; RN 0603 3K65 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J3K65BTDF
Fixed Resistors; RN 0603 3K65 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 3K65 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 22R9992 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
22R9992
Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 22R9992
Surface Mount Thin Film Resistor, RN73 Series, 3.65 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 3.65 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 3K65, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6453
Res, 3K65, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6453
RES, 3K65, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.65kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.65kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A123350DKR-ND RN73C1J3K65BTDF 22R9992 98Y6453
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 3K65 0.1% 10PPM 1K RL ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 3.65 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Res, 3K65, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details