TE Connectivity SMD 0.063W 3400ohm 50V Resistor RN73C1J3K4BTG

Description
Fixed Resistor, Thin Film, 0.063W, 3400ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J3K4BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 3400ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 3400ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J3K4BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.063W, 3400ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J3K4BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 3400ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 3400ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J3K4BTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 3400ohm 50V Resistor - 52-RN73C1J3K4BTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 3400ohm 50V Resistor
52-RN73C1J3K4BTG
SMD 0.063W 3400ohm 50V Resistor 52-RN73C1J3K4BTG
Fixed Resistor, Thin Film, 0.063W, 3400ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J3K4BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 3400ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 3400ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J3K4BTG can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 3400ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J3K4BTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 3400ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 3400ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J3K4BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1172399-RN73C1J3K4BTG
Resistors - Chip Resistor - Surface Mount 1172399-RN73C1J3K4BTG
Win Source Part Number: 1172399-RN73C1J3K4BT G Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Strip Height - Seated (Max): 0.022" (0.55mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 3.4 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): 5-1614353-6; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-1614353-6,5-161435 3-6-ND Base Product Number: RN73C1J RoHS Status: RoHS non-compliant

Win Source Part Number: 1172399-RN73C1J3K4BTG
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Strip
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 250
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 3.4 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): 5-1614353-6;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-1614353-6,5-1614353-6-ND
Base Product Number: RN73C1J
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J3K4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J3K4BTG-ND
Chip Resistor - Surface Mount RN73C1J3K4BTG-ND
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 3K4RESISTOR 0603 10PPM 3K4; THIN FILM; RESISTANCE:3.4KR; CASE STYLE:0603; SERIE... - RN73C1J3K4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 3K4RESISTOR 0603 10PPM 3K4; THIN FILM; RESISTANCE:3.4KR; CASE STYLE:0603; SERIE...
RN73C1J3K4BTG
RESISTORS 0603 10PPM 3K4RESISTOR 0603 10PPM 3K4; THIN FILM; RESISTANCE:3.4KR; CASE STYLE:0603; SERIE... RN73C1J3K4BTG
RESISTORS 0603 10PPM 3K4RESISTOR 0603 10PPM 3K4; THIN FILM; RESISTANCE:3.4KR; CASE STYLE:0603; SERIE...

RESISTORS 0603 10PPM 3K4RESISTOR 0603 10PPM 3K4; THIN FILM; RESISTANCE:3.4KR; CASE STYLE:0603; SERIE...

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RN73C1J3K4BTG 1172399-RN73C1J3K4BTG RN73C1J3K4BTG-ND RN73C1J3K4BTG
Product Name SMD 0.063W 3400ohm 50V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RESISTORS 0603 10PPM 3K4RESISTOR 0603 10PPM 3K4; THIN FILM; RESISTANCE:3.4KR; CASE STYLE:0603; SERIE...
Resistance Range 3400 ohms 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details