TE Connectivity Chip Resistor - Surface Mount RN73C1J3K4BTDF

Description
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J3K4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J3K4BTDF-ND
Chip Resistor - Surface Mount RN73C1J3K4BTDF-ND
3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 3K4 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J3K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 3K4 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J3K4BTDF
Fixed Resistors; RN 0603 3K4 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J3K4BTDF
Fixed Resistors; RN 0603 3K4 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 3K4 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6450
Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6450
RES, 3K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J3K4BTDF-ND RN73C1J3K4BTDF 98Y6450
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 3K4 0.1% 10PPM 1K RL ( Holsworthy ) Res, 3K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details