3.48 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 3K48RESISTOR 0603 10PPM 3K48; THIN FILM; RESISTANCE:3.48KR; CASE STYLE:0603; SE...
RESISTOR, THIN FILM, 3.48KOHM, 63mW, 0.1%; Resistance:3.48kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J3K48BTG-ND | RN73C1J3K48BTG | 20R7317 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 3K48RESISTOR 0603 10PPM 3K48; THIN FILM; RESISTANCE:3.48KR; CASE STYLE:0603; SE... | Resistor, Thin Film, 3.48Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |