TE Connectivity RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE... RN73C1J3K32BTG

Description
RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE... - RN73C1J3K32BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE...
RN73C1J3K32BTG
RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE... RN73C1J3K32BTG
RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - A105706-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105706-ND
Chip Resistor - Surface Mount A105706-ND
3.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J3K32BTG A105706-ND
Product Name RESISTORS 0603 10PPM 3K32RESISTOR 0603 10PPM 3K32; THIN FILM; RESISTANCE:3.32KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details