TE Connectivity RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE... RN73C1J3K16BTG

Description
RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE... - RN73C1J3K16BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE...
RN73C1J3K16BTG
RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE... RN73C1J3K16BTG
RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J3K16BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J3K16BTG-ND
Chip Resistor - Surface Mount RN73C1J3K16BTG-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 3.16Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7313 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 3.16Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7313
Thin Film Resistor, 3.16Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7313
THIN FILM RESISTOR, 3.16KOHM, 63mW, 0.1%; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

THIN FILM RESISTOR, 3.16KOHM, 63mW, 0.1%; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J3K16BTG RN73C1J3K16BTG-ND 20R7313
Product Name RESISTORS 0603 10PPM 3K16RESISTOR 0603 10PPM 3K16; THIN FILM; RESISTANCE:3.16KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Thin Film Resistor, 3.16Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details