TE Connectivity RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE... RN73C1J39K2BTG

Description
RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE... - RN73C1J39K2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE...
RN73C1J39K2BTG
RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE... RN73C1J39K2BTG
RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J39K2BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J39K2BTG-ND
Chip Resistor - Surface Mount RN73C1J39K2BTG-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 39.2Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7360 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 39.2Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7360
Resistor, Thin Film, 39.2Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7360
RESISTOR, THIN FILM, 39.2KOHM, 63mW, 0.1%; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 39.2KOHM, 63mW, 0.1%; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J39K2BTG RN73C1J39K2BTG-ND 20R7360
Product Name RESISTORS 0603 10PPM 39K2RESISTOR 0603 10PPM 39K2; THIN FILM; RESISTANCE:39.2KR; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Resistor, Thin Film, 39.2Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers