TE Connectivity Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J39K2BTDF

Description
Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J39K2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J39K2BTDF
Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J39K2BTDF
Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J39K2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J39K2BTDF-ND
Chip Resistor - Surface Mount RN73C1J39K2BTDF-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 39K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6465
Res, 39K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6465
RES, 39K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39.2kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 39.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 39.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9096
Surface Mount Thin Film Resistor, Rn73 Series, 39.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9096
Surface Mount Thin Film Resistor, RN73 Series, 39.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 39.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J39K2BTDF RN73C1J39K2BTDF-ND 98Y6465 99W9096
Product Name Fixed Resistors; RN 0603 39K2 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 39K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 39.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details