TE Connectivity RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE... RN73C1J392RBTG

Description
RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE... - RN73C1J392RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE...
RN73C1J392RBTG
RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE... RN73C1J392RBTG
RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J392RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J392RBTG-ND
Chip Resistor - Surface Mount RN73C1J392RBTG-ND
392 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

392 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 392R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity - 20R7362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 392R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
20R7362
Res, Thin Film, 392R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity 20R7362
RES, THIN FILM, 392R, 0.1%, 0.063W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 392R, 0.1%, 0.063W, 0603; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J392RBTG RN73C1J392RBTG-ND 20R7362
Product Name RESISTORS 0603 10PPM 392R RESISTORS 0603 10PPM 392R; THIN FILM; RESISTANCE:392R; CASE STYLE:0603; SE... Chip Resistor - Surface Mount Res, Thin Film, 392R, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6194FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details