TE Connectivity SMD 16W Resistor RN73C1J392KBTD

Description
RES SMD 392K OHM 0.1% 1/16W 0603 Product overview: RN73C1J392KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J392KBTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 392K OHM 0.1% 1/16W 0603 Product overview: RN73C1J392KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J392KBTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-RN73C1J392KBTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RN73C1J392KBTD
SMD 16W Resistor 52-RN73C1J392KBTD
RES SMD 392K OHM 0.1% 1/16W 0603 Product overview: RN73C1J392KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J392KBTD can be used for catalog matching and distributor lookup.

RES SMD 392K OHM 0.1% 1/16W 0603 Product overview: RN73C1J392KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J392KBTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73C1J392KBTD
932328-RN73C1J392KBTD
Chip Resistor - Surface Mount - RN73C1J392KBTD 932328-RN73C1J392KBTD
Manufacturer: TE Connectivity Win Source Part Number: 932328-RN73C1J392KBT D Series: RN73, Holsworthy Operating Temperature Range: -55°C ~ 155°C Features: 392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) - Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: RN73C1J Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A124746CT, A124746TR, A124746DKR, 5-1879207-8

Manufacturer: TE Connectivity
Win Source Part Number: 932328-RN73C1J392KBTD
Series: RN73, Holsworthy
Operating Temperature Range: -55°C ~ 155°C
Features: 392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) - Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: RN73C1J
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A124746CT, A124746TR, A124746DKR, 5-1879207-8

Buy Now Datasheet
Chip Resistor - Surface Mount - A124746DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124746DKR-ND
Chip Resistor - Surface Mount A124746DKR-ND
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124746CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124746CT-ND
Chip Resistor - Surface Mount A124746CT-ND
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124746TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124746TR-ND
Chip Resistor - Surface Mount A124746TR-ND
392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

392 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RN73C1J392KBTD 932328-RN73C1J392KBTD A124746DKR-ND
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - RN73C1J392KBTD Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603
Resistance Range 392000 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details