TE Connectivity Chip Resistor - Surface Mount RN73C1J37R4BTD

Description
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J37R4BTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J37R4BTD-ND
Chip Resistor - Surface Mount RN73C1J37R4BTD-ND
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J37R4BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J37R4BTDTR-ND
Chip Resistor - Surface Mount 1111-RN73C1J37R4BTDTR-ND
RN 0603 37R4 0.1% 10PPM 5K RL

RN 0603 37R4 0.1% 10PPM 5K RL

Buy Now Datasheet
Fixed Resistors; RN 0603 37R4 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J37R4BTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 37R4 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J37R4BTD
Fixed Resistors; RN 0603 37R4 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J37R4BTD
Fixed Resistors; RN 0603 37R4 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 37R4 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number RN73C1J37R4BTD-ND 1111-RN73C1J37R4BTDTR-ND RN73C1J37R4BTD
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0603 37R4 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 0603
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details