TE Connectivity Thin Film Resistors - SMD RN73C1J37K4BTDF

Description
Thin Film Resistors - SMD
Request a Quote Datasheet
Description
Thin Film Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD - RN73C1J37K4BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD
RN73C1J37K4BTDF
Thin Film Resistors - SMD RN73C1J37K4BTDF
Thin Film Resistors - SMD

Thin Film Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J37K4BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J37K4BTDF-ND
Chip Resistor - Surface Mount RN73C1J37K4BTDF-ND
37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

37.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9122
Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9122
RES, 37K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 37K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC6251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC6251
Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC6251
RES, 37K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 37K4, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:37.4kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J37K4BTDF RN73C1J37K4BTDF-ND 05AC9122
Product Name Thin Film Resistors - SMD Chip Resistor - Surface Mount Res, 37K4, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details