TE Connectivity Chip Resistor - Surface Mount RN73C1J357KBTD

Description
357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124742DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124742DKR-ND
Chip Resistor - Surface Mount A124742DKR-ND
357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124742CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124742CT-ND
Chip Resistor - Surface Mount A124742CT-ND
357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124742TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124742TR-ND
Chip Resistor - Surface Mount A124742TR-ND
357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

357 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 52AK7736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
52AK7736
Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 52AK7736
RES, 357K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:357kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 357K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:357kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity - 52AK7735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
52AK7735
Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity 52AK7735
RES, 357K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:357kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 357K, 0.1%, 0.063W, THIN FILM, 0603; Resistance:357kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A124742DKR-ND 52AK7736
Product Name Chip Resistor - Surface Mount Res, 357K, 0.1%, 0.063W, Thin Film, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details