TE Connectivity Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J34K8BTDF

Description
Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J34K8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J34K8BTDF
Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J34K8BTDF
Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C1J34K8BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J34K8BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J34K8BTDFDKR-ND
RES SMD 34.8KOHM 0.1% 1/16W 0603

RES SMD 34.8KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J34K8BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J34K8BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J34K8BTDFTR-ND
34.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J34K8BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J34K8BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J34K8BTDFCT-ND
RES SMD 34.8KOHM 0.1% 1/16W 0603

RES SMD 34.8KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8805
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8805
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9110
Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9110
RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:34.8kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J34K8BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J34K8BTDF
Chip Resistor - Surface Mount RN73C1J34K8BTDF
RES SMD 34.8KOHM 0.1% 1/16W 0603

RES SMD 34.8KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J34K8BTDF 1712-RN73C1J34K8BTDFDKR-ND 10AC8805 RN73C1J34K8BTDF
Product Name Fixed Resistors; RN 0603 34K8 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 34K8, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details