TE Connectivity RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE... RN73C1J348RBTG

Description
RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE... - RN73C1J348RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE...
RN73C1J348RBTG
RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE... RN73C1J348RBTG
RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J348RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J348RBTG-ND
Chip Resistor - Surface Mount RN73C1J348RBTG-ND
348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J348RBTG RN73C1J348RBTG-ND
Product Name RESISTORS 0603 10PPM 348R RESISTORS 0603 10PPM 348R; THIN FILM; RESISTANCE:348R; CASE STYLE:0603; SE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details