TE Connectivity Chip Resistor - Surface Mount RN73C1J33R2BTDF

Description
RES SMD 33.2 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 33.2 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J33R2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J33R2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J33R2BTDFDKR-ND
RES SMD 33.2 OHM 0.1% 1/16W 0603

RES SMD 33.2 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J33R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J33R2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J33R2BTDFTR-ND
33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J33R2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J33R2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J33R2BTDFCT-ND
RES SMD 33.2 OHM 0.1% 1/16W 0603

RES SMD 33.2 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 33R2 0.1% 10PPM 1K RL - RN73C1J33R2BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 33R2 0.1% 10PPM 1K RL
RN73C1J33R2BTDF
Thin Film Resistors - SMD RN 0603 33R2 0.1% 10PPM 1K RL RN73C1J33R2BTDF
Thin Film Resistors - SMD RN 0603 33R2 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 33R2 0.1% 10PPM 1K RL

Supplier's Site
Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6459
Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6459
RES, 33R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 33R2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:33.2ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 23R2399 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
23R2399
Surface Mount Thin Film Resistor, Rn73 Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 23R2399
Surface Mount Thin Film Resistor, RN73 Series, 33.2 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 33.2 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J33R2BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J33R2BTDF
Chip Resistor - Surface Mount RN73C1J33R2BTDF
RES SMD 33.2 OHM 0.1% 1/16W 0603

RES SMD 33.2 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1712-RN73C1J33R2BTDFDKR-ND RN73C1J33R2BTDF 98Y6459 23R2399 RN73C1J33R2BTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 33R2 0.1% 10PPM 1K RL Res, 33R2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 33.2 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details