TE Connectivity Chip Resistor - Surface Mount RN73C1J332RBTD

Description
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J332RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J332RBTD-ND
Chip Resistor - Surface Mount RN73C1J332RBTD-ND
332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 332R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J332RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 332R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J332RBTD
Fixed Resistors; RN 0603 332R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J332RBTD
Fixed Resistors; RN 0603 332R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 332R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J332RBTD-ND RN73C1J332RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 332R 0.1% 10PPM 5K RL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details