32.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 32K4RESISTOR 0603 10PPM 32K4; THIN FILM; RESISTANCE:32.4KR; CASE STYLE:0603; SE...
RES, THIN FILM, 32K4, 0.1%, 0.063W, 0603; Resistance:32.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J32K4BTG-ND | RN73C1J32K4BTG | 20R7332 |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 32K4RESISTOR 0603 10PPM 32K4; THIN FILM; RESISTANCE:32.4KR; CASE STYLE:0603; SE... | Res, Thin Film, 32K4, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |