TE Connectivity Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL RN73C1J324RBTDF

Description
Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL - RN73C1J324RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL
RN73C1J324RBTDF
Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL RN73C1J324RBTDF
Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J324RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J324RBTDF-ND
Chip Resistor - Surface Mount RN73C1J324RBTDF-ND
324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

324 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J324RBTDF RN73C1J324RBTDF-ND
Product Name Thin Film Resistors - SMD RN 0603 324R 0.1% 10PPM 1K RL Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details