TE Connectivity Chip Resistor - Surface Mount RN73C1J31K6BTDF

Description
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J31K6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J31K6BTDF-ND
Chip Resistor - Surface Mount RN73C1J31K6BTDF-ND
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD RN 0603 31K6 0.1% 10PPM 1K RL - RN73C1J31K6BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0603 31K6 0.1% 10PPM 1K RL
RN73C1J31K6BTDF
Thin Film Resistors - SMD RN 0603 31K6 0.1% 10PPM 1K RL RN73C1J31K6BTDF
Thin Film Resistors - SMD RN 0603 31K6 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0603 31K6 0.1% 10PPM 1K RL

Supplier's Site
Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3112
Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3112
RES, 31K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9101
Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9101
RES, 31K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 31K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:31.6kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J31K6BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J31K6BTDF
Chip Resistor - Surface Mount RN73C1J31K6BTDF
RES SMD 31.6KOHM 0.1% 1/16W 0603

RES SMD 31.6KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J31K6BTDF-ND RN73C1J31K6BTDF 08AC3112 RN73C1J31K6BTDF
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0603 31K6 0.1% 10PPM 1K RL Res, 31K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details