TE Connectivity Chip Resistor - Surface Mount RN73C1J30R1BTG

Description
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J30R1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J30R1BTG-ND
Chip Resistor - Surface Mount RN73C1J30R1BTG-ND
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 30R1RESISTOR 0603 10PPM 30R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:30.1... - RN73C1J30R1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 30R1RESISTOR 0603 10PPM 30R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:30.1...
RN73C1J30R1BTG
RESISTORS 0603 10PPM 30R1RESISTOR 0603 10PPM 30R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:30.1... RN73C1J30R1BTG
RESISTORS 0603 10PPM 30R1RESISTOR 0603 10PPM 30R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:30.1...

RESISTORS 0603 10PPM 30R1RESISTOR 0603 10PPM 30R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:30.1...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C1J30R1BTG-ND RN73C1J30R1BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 30R1RESISTOR 0603 10PPM 30R1; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:30.1...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details