30.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS 0603 10PPM 30K1RESISTOR 0603 10PPM 30K1; THIN FILM; RESISTANCE:30.1KR; CASE STYLE:0603; SE...
RES, THIN FILM, 30K1, 0.1%, 0.063W, 0603; Resistance:30.1kohm;
RES SMD 30.1KOHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C1J30K1BTG-ND | RN73C1J30K1BTG | 20R7323 | RN73C1J30K1BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS 0603 10PPM 30K1RESISTOR 0603 10PPM 30K1; THIN FILM; RESISTANCE:30.1KR; CASE STYLE:0603; SE... | Res, Thin Film, 30K1, 0.1%, 0.063W, 0603; Resistance Holsworthy Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |