TE Connectivity Chip Resistor - Surface Mount RN73C1J2K74BTG

Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J2K74BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J2K74BTG-ND
Chip Resistor - Surface Mount RN73C1J2K74BTG-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0603 10PPM 2K74RESISTOR 0603 10PPM 2K74; THIN FILM; RESISTANCE:2.74KR; CASE STYLE:0603; SE... - RN73C1J2K74BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 2K74RESISTOR 0603 10PPM 2K74; THIN FILM; RESISTANCE:2.74KR; CASE STYLE:0603; SE...
RN73C1J2K74BTG
RESISTORS 0603 10PPM 2K74RESISTOR 0603 10PPM 2K74; THIN FILM; RESISTANCE:2.74KR; CASE STYLE:0603; SE... RN73C1J2K74BTG
RESISTORS 0603 10PPM 2K74RESISTOR 0603 10PPM 2K74; THIN FILM; RESISTANCE:2.74KR; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 2K74RESISTOR 0603 10PPM 2K74; THIN FILM; RESISTANCE:2.74KR; CASE STYLE:0603; SE...

Supplier's Site
Thin Film Resistor, 2.74Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7241 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2.74Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7241
Thin Film Resistor, 2.74Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7241
THIN FILM RESISTOR, 2.74KOHM, 63mW, 0.1%; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

THIN FILM RESISTOR, 2.74KOHM, 63mW, 0.1%; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J2K74BTG-ND RN73C1J2K74BTG 20R7241
Product Name Chip Resistor - Surface Mount RESISTORS 0603 10PPM 2K74RESISTOR 0603 10PPM 2K74; THIN FILM; RESISTANCE:2.74KR; CASE STYLE:0603; SE... Thin Film Resistor, 2.74Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details