TE Connectivity Chip Resistor - Surface Mount RN73C1J2K74BTDF

Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J2K74BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J2K74BTDF-ND
Chip Resistor - Surface Mount RN73C1J2K74BTDF-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 2K74 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J2K74BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 2K74 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J2K74BTDF
Fixed Resistors; RN 0603 2K74 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J2K74BTDF
Fixed Resistors; RN 0603 2K74 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 2K74 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J2K74BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J2K74BTDF
Chip Resistor - Surface Mount RN73C1J2K74BTDF
RES SMD 2.74KOHM 0.1% 1/16W 0603

RES SMD 2.74KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 2.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9066 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 2.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9066
Surface Mount Thin Film Resistor, Rn73 Series, 2.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9066
Surface Mount Thin Film Resistor, RN73 Series, 2.74 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 2.74 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RN73C1J2K74BTDF-ND RN73C1J2K74BTDF RN73C1J2K74BTDF 99W9066
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 2K74 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 2.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details