RESISTORS, 0603 10PPM 2K55RESISTOR, 0603 10PPM 2K55; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2....
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
THIN FILM RESISTOR, 2.55KOHM, 63mW, 0.1%; Resistance:2.55kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J2K55BTG | RN73C1J2K55BTG-ND | 20R7238 |
| Product Name | RESISTORS, 0603 10PPM 2K55RESISTOR, 0603 10PPM 2K55; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.... | Chip Resistor - Surface Mount | Thin Film Resistor, 2.55Kohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |