Thin Film Resistors - SMD RN 0603 2K55 0.1% 10PPM 1K RL
RES SMD 2.55KOHM 0.1% 1/16W 0603
RES SMD 2.55KOHM 0.1% 1/16W 0603
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, RN73 Series, 2.55 kohm, 63 mW, - 0.1%, 50 V
RES SMD 2.55KOHM 0.1% 1/16W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J2K55BTDF | 1712-RN73C1J2K55BTDFCT-ND | 22R3290 | RN73C1J2K55BTDF |
| Product Name | Thin Film Resistors - SMD RN 0603 2K55 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 2.55 Kohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |