2.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RESISTORS, 0603 10PPM 2K49RESISTOR, 0603 10PPM 2K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2....
RES SMD 2.49KOHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A105762-ND | RN73C1J2K49BTG | RN73C1J2K49BTG |
| Product Name | Chip Resistor - Surface Mount | RESISTORS, 0603 10PPM 2K49RESISTOR, 0603 10PPM 2K49; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:2.... | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |