TE Connectivity Chip Resistor - Surface Mount RN73C1J2K32BTDF

Description
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C1J2K32BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J2K32BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C1J2K32BTDFTR-ND
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J2K32BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J2K32BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C1J2K32BTDFDKR-ND
RES SMD 2.32KOHM 0.1% 1/16W 0603

RES SMD 2.32KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C1J2K32BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C1J2K32BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C1J2K32BTDFCT-ND
RES SMD 2.32KOHM 0.1% 1/16W 0603

RES SMD 2.32KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Fixed Resistors; RN 0603 2K32 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J2K32BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 2K32 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J2K32BTDF
Fixed Resistors; RN 0603 2K32 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J2K32BTDF
Fixed Resistors; RN 0603 2K32 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 2K32 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 10AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
10AC8782
Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 10AC8782
RES, 2K32, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K32, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9042
Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9042
RES, 2K32, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K32, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.32kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RN73C1J2K32BTDFTR-ND RN73C1J2K32BTDF 10AC8782
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 2K32 0.1% 10PPM 1K RL ( Holsworthy ) Res, 2K32, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details