TE Connectivity RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE... RN73C1J2K1BTG

Description
RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE... - RN73C1J2K1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE...
RN73C1J2K1BTG
RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE... RN73C1J2K1BTG
RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE...

RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J2K1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J2K1BTG-ND
Chip Resistor - Surface Mount RN73C1J2K1BTG-ND
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J2K1BTG RN73C1J2K1BTG-ND
Product Name RESISTORS 0603 10PPM 2K1RESISTOR 0603 10PPM 2K1; THIN FILM; RESISTANCE:2.1KR; CASE STYLE:0603; SERIE... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 825 ohms
View Details
5 suppliers