Thin Film Resistors - SMD RN 0603 280R 0.1% 10PPM CUT LENGTH
280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C1J280RBTG | RN73C1J280RBTG-ND |
| Product Name | Thin Film Resistors - SMD RN 0603 280R 0.1% 10PPM CUT LENGTH | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |