TE Connectivity Chip Resistor - Surface Mount RN73C1J280RBTDF

Description
280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J280RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J280RBTDF-ND
Chip Resistor - Surface Mount RN73C1J280RBTDF-ND
280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

280 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 280R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J280RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 280R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J280RBTDF
Fixed Resistors; RN 0603 280R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J280RBTDF
Fixed Resistors; RN 0603 280R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 280R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9088
Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9088
RES, 280R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 280R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3108
Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3108
RES, 280R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 280R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:280ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J280RBTDF-ND RN73C1J280RBTDF 05AC9088
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 280R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 280R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details