TE Connectivity RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;... RN73C1J26R1BTG

Description
RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;...
Request a Quote Datasheet
Description
RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;... - RN73C1J26R1BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;...
RN73C1J26R1BTG
RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;... RN73C1J26R1BTG
RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;...

RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;...

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J26R1BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J26R1BTG-ND
Chip Resistor - Surface Mount RN73C1J26R1BTG-ND
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J26R1BTG RN73C1J26R1BTG-ND
Product Name RESISTOR 0603 10PPM 26R1RESISTOR 0603 10PPM 26R1; Resistor element type:Thin Film; Resistance:26.1R;... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details