TE Connectivity Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J26K1BTDF

Description
Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J26K1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J26K1BTDF
Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J26K1BTDF
Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J26K1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J26K1BTDF-ND
Chip Resistor - Surface Mount RN73C1J26K1BTDF-ND
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 26K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6440
Res, 26K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6440
RES, 26K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.1kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:26.1kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73C1J26K1BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J26K1BTDF
Chip Resistor - Surface Mount RN73C1J26K1BTDF
RES SMD 26.1KOHM 0.1% 1/16W 0603

RES SMD 26.1KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J26K1BTDF RN73C1J26K1BTDF-ND 98Y6440 RN73C1J26K1BTDF
Product Name Fixed Resistors; RN 0603 26K1 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers