TE Connectivity Chip Resistor - Surface Mount RN73C1J267RBTDF

Description
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J267RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J267RBTDF-ND
Chip Resistor - Surface Mount RN73C1J267RBTDF-ND
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 267R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J267RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 267R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J267RBTDF
Fixed Resistors; RN 0603 267R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J267RBTDF
Fixed Resistors; RN 0603 267R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 267R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6443
Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6443
RES, 267R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:267ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 267R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:267ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC2892 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC2892
Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC2892
RES, 267R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:267ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 267R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:267ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J267RBTDF-ND RN73C1J267RBTDF 98Y6443
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 267R 0.1% 10PPM 1K RL ( Holsworthy ) Res, 267R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details