25.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Fixed Resistors; RN 0603 25K5 0.1% 10PPM CUT LENGTH ( Holsworthy )
RES SMD 25.5KOHM 0.1% 1/16W 0603
RES, THIN FILM, 25K5, 0.1%, 0.063W, 0603, REEL; Resistance:25.5kohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105723-ND | RN73C1J25K5BTG | RN73C1J25K5BTG | 20R7287 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0603 25K5 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Resistors - Chip Resistor - Surface Mount | Res, Thin Film, 25K5, 0.1%, 0.063W, 0603, Reel; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |