TE Connectivity Chip Resistor - Surface Mount RN73C1J255RBTG

Description
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J255RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J255RBTG-ND
Chip Resistor - Surface Mount RN73C1J255RBTG-ND
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 255R 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C1J255RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 255R 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C1J255RBTG
Fixed Resistors; RN 0603 255R 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C1J255RBTG
Fixed Resistors; RN 0603 255R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0603 255R 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J255RBTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J255RBTG
Chip Resistor - Surface Mount RN73C1J255RBTG
RES SMD 255 OHM 0.1% 1/16W 0603

RES SMD 255 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RN73C1J255RBTG-ND RN73C1J255RBTG RN73C1J255RBTG
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 255R 0.1% 10PPM CUT LENGTH ( Holsworthy ) Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details