TE Connectivity SMD 0.063W 255ohm 50V Resistor RN73C1J255RBTDF

Description
Fixed Resistor, Thin Film, 0.063W, 255ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J255RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 255ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 255ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J255RBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.063W, 255ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J255RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 255ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 255ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J255RBTDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.063W 255ohm 50V Resistor - 52-RN73C1J255RBTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 255ohm 50V Resistor
52-RN73C1J255RBTDF
SMD 0.063W 255ohm 50V Resistor 52-RN73C1J255RBTDF
Fixed Resistor, Thin Film, 0.063W, 255ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J255RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 255ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 255ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J255RBTDF can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.063W, 255ohm, 50V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0603, CHIP, ROHS COMPLIANT Product overview: RN73C1J255RBTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 255ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 255ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C1J255RBTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; RN 0603 255R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J255RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 255R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J255RBTDF
Fixed Resistors; RN 0603 255R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J255RBTDF
Fixed Resistors; RN 0603 255R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 255R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J255RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J255RBTDF-ND
Chip Resistor - Surface Mount RN73C1J255RBTDF-ND
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066218-RN73C1J255RBTDF
Resistors - Chip Resistor - Surface Mount 1066218-RN73C1J255RBTDF
Win Source Part Number: 1066218-RN73C1J255RB TDF Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 255 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Alternative Parts (Cross-Reference): RN73C1J249RBTDF; RN73C1J261RBTDF; RN73C1J274RBTDF; ERA-3YEB241V; RN731JTTD2370B25; RN731JTTD2490B25; TNPW0603240RBYEA; ERA-3AEB2550V; TNPW0603255RBEEA5-16 76970-2; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 5-1676970-2-ND,5-167 6970-2 Base Product Number: RN73C1J RoHS Status: RoHS non-compliant

Win Source Part Number: 1066218-RN73C1J255RBTDF
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 255 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Alternative Parts (Cross-Reference): RN73C1J249RBTDF; RN73C1J261RBTDF; RN73C1J274RBTDF; ERA-3YEB241V; RN731JTTD2370B25; RN731JTTD2490B25; TNPW0603240RBYEA; ERA-3AEB2550V; TNPW0603255RBEEA5-1676970-2;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 5-1676970-2-ND,5-1676970-2
Base Product Number: RN73C1J
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C1J255RBTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J255RBTDF
Chip Resistor - Surface Mount RN73C1J255RBTDF
RES SMD 255 OHM 0.1% 1/16W 0603

RES SMD 255 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RN73C1J255RBTDF RN73C1J255RBTDF RN73C1J255RBTDF-ND 1066218-RN73C1J255RBTDF RN73C1J255RBTDF
Product Name SMD 0.063W 255ohm 50V Resistor Fixed Resistors; RN 0603 255R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 255 ohms 255 ohms 255 ohms 255 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging 0603 0603; 0603
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details