TE Connectivity Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J255KBTD

Description
Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J255KBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J255KBTD
Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J255KBTD
Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A124728CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124728CT-ND
Chip Resistor - Surface Mount A124728CT-ND
255 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124728DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124728DKR-ND
Chip Resistor - Surface Mount A124728DKR-ND
255 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124728TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124728TR-ND
Chip Resistor - Surface Mount A124728TR-ND
255 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C1J255KBTD A124728CT-ND
Product Name Fixed Resistors; RN 0603 255K 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details