TE Connectivity RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... RN73C1J24R9BTG

Description
RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...
Request a Quote Datasheet
Description
RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... - RN73C1J24R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...
RN73C1J24R9BTG
RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... RN73C1J24R9BTG
RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...

RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...

Supplier's Site
Chip Resistor - Surface Mount - A105742-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105742-ND
Chip Resistor - Surface Mount A105742-ND
24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C1J24R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C1J24R9BTG-ND
Chip Resistor - Surface Mount 1111-RN73C1J24R9BTG-ND
RN 0603 24R9 0.1% 10PPM CUT LENG

RN 0603 24R9 0.1% 10PPM CUT LENG

Buy Now Datasheet
Resistor, Thin Film, 24.9 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 20R7282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24.9 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
20R7282
Resistor, Thin Film, 24.9 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity 20R7282
RESISTOR, THIN FILM, 24.9 OHM, 63mW, ±0.1%; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THIN FILM, 24.9 OHM, 63mW, ±0.1%; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J24R9BTG - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C1J24R9BTG
Chip Resistor - Surface Mount RN73C1J24R9BTG
RES SMD 24.9 OHM 0.1% 1/16W 0603

RES SMD 24.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RN73C1J24R9BTG A105742-ND 1111-RN73C1J24R9BTG-ND 20R7282 RN73C1J24R9BTG
Product Name RESISTORS 0603 10PPM 24R9RESISTOR 0603 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 24.9 Ohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567783P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details