TE Connectivity Chip Resistor - Surface Mount RN73C1J249RBTG

Description
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C1J249RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J249RBTG-ND
Chip Resistor - Surface Mount RN73C1J249RBTG-ND
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity Passive Product Category: Resistors Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Active Product Status: Active Temperature Coefficient: ±10ppm/°C Composition: Thin Film Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Passive Product
Category: Resistors Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Active
Product Status: Active
Temperature Coefficient: ±10ppm/°C
Composition: Thin Film
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603

Buy Now Datasheet
RESISTORS 0603 10PPM 249R RESISTORS 0603 10PPM 249R; THIN FILM; RESISTANCE:249R; CASE STYLE:0603; SE... - RN73C1J249RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0603 10PPM 249R RESISTORS 0603 10PPM 249R; THIN FILM; RESISTANCE:249R; CASE STYLE:0603; SE...
RN73C1J249RBTG
RESISTORS 0603 10PPM 249R RESISTORS 0603 10PPM 249R; THIN FILM; RESISTANCE:249R; CASE STYLE:0603; SE... RN73C1J249RBTG
RESISTORS 0603 10PPM 249R RESISTORS 0603 10PPM 249R; THIN FILM; RESISTANCE:249R; CASE STYLE:0603; SE...

RESISTORS 0603 10PPM 249R RESISTORS 0603 10PPM 249R; THIN FILM; RESISTANCE:249R; CASE STYLE:0603; SE...

Supplier's Site
Thin Film Resistor, 249 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7286 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 249 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7286
Thin Film Resistor, 249 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7286
THIN FILM RESISTOR, 249 OHM, 63mW, 0.1%; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

THIN FILM RESISTOR, 249 OHM, 63mW, 0.1%; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C1J249RBTG-ND RN73C1J249RBTG 20R7286
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount RESISTORS 0603 10PPM 249R RESISTORS 0603 10PPM 249R; THIN FILM; RESISTANCE:249R; CASE STYLE:0603; SE... Thin Film Resistor, 249 Ohm, 63Mw, 0.1%; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details