TE Connectivity Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J249RBTDF

Description
Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J249RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J249RBTDF
Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J249RBTDF
Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J249RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J249RBTDF-ND
Chip Resistor - Surface Mount RN73C1J249RBTDF-ND
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 249R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 98Y6438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
98Y6438
Res, 249R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 98Y6438
RES, 249R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:249ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 249R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:249ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity - 22R6725 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity
22R6725
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity 22R6725
Surface Mount Thin Film Resistor, RN73 Series, 249 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, RN73 Series, 249 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 99W9077 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
99W9077
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 99W9077
Surface Mount Thin Film Resistor, RN73 Series, 249 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 249 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C1J249RBTDF RN73C1J249RBTDF-ND 98Y6438 22R6725 99W9077
Product Name Fixed Resistors; RN 0603 249R 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers