243 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Thin Film Resistors - SMD RN 0603 243R 0.1% 10PPM 1K RL
RES, 243R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 243R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243ohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES SMD 243 OHM 0.1% 1/16W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RN73C1J243RBTDF-ND | RN73C1J243RBTDF | 24AC5296 | RN73C1J243RBTDF |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD RN 0603 243R 0.1% 10PPM 1K RL | Res, 243R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Resistance Range | 243 ohms | 243 ohms | 243 ohms |