TE Connectivity Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J237KBTDF

Description
Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C1J237KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C1J237KBTDF
Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C1J237KBTDF
Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C1J237KBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C1J237KBTDF-ND
Chip Resistor - Surface Mount RN73C1J237KBTDF-ND
237 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 08AC3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
08AC3103
Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 08AC3103
RES, 237K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:237kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 237K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:237kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 05AC9068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
05AC9068
Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 05AC9068
RES, 237K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:237kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 237K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:237kohm; Product Range:RN73 Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C1J237KBTDF RN73C1J237KBTDF-ND 08AC3103
Product Name Fixed Resistors; RN 0603 237K 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 237K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details