TE Connectivity Chip Resistor - Surface Mount RN73C1J232KBTD

Description
232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A124724DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124724DKR-ND
Chip Resistor - Surface Mount A124724DKR-ND
232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124724TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124724TR-ND
Chip Resistor - Surface Mount A124724TR-ND
232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A124724CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A124724CT-ND
Chip Resistor - Surface Mount A124724CT-ND
232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0603 232K 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C1J232KBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0603 232K 0.1% 10PPM 5K RL ( Holsworthy )
RN73C1J232KBTD
Fixed Resistors; RN 0603 232K 0.1% 10PPM 5K RL ( Holsworthy ) RN73C1J232KBTD
Fixed Resistors; RN 0603 232K 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0603 232K 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C1J232KBTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RN73C1J232KBTD
Resistors - Chip Resistor - Surface Mount RN73C1J232KBTD
RES SMD 232K OHM 0.1% 1/16W 0603

RES SMD 232K OHM 0.1% 1/16W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A124724DKR-ND RN73C1J232KBTD RN73C1J232KBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0603 232K 0.1% 10PPM 5K RL ( Holsworthy ) Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details