The RN73 series resistor, specifically the part number 99AC4250, is a high precision thin film resistor with a resistance value of 22.6 kΩ and a tolerance of ±0.1%. It has a rated power of 0.063W at 70°C and is housed in a 0603 case style. The resistor features a temperature coefficient of resistance (TCR) of 5 ppm/°C, ensuring minimal drift with temperature changes. It is suitable for applications in communications, industrial controls, instrumentation, and medical devices. The maximum operating voltage is 50V, and it can withstand overload voltages up to 100V. The operating temperature range is from -55°C to +155°C, with an insulation resistance of at least 1000 MΩ. This product is RoHS compliant, making it suitable for environmentally conscious designs.
Fixed Resistors; RN 0603 22K6 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 22.6KOHM 0.1% 1/16W 0603
RES SMD 22.6KOHM 0.1% 1/16W 0603
22.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 22K6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.6kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C1J22K6BTDF | 1712-RN73C1J22K6BTDFCT-ND | 99AC4250 |
| Product Name | Fixed Resistors; RN 0603 22K6 0.1% 10PPM 1K RL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, 22K6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |